DiTom Microwave, Inc. RF Circulators and Isolators D3C4080Y-7

Description
4.00 - 8.00 GHz Cryogenic Circul
Request a Quote Datasheet
Description
4.00 - 8.00 GHz Cryogenic Circul
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C4080Y-7-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C4080Y-7-ND
RF Circulators and Isolators 2236-D3C4080Y-7-ND
4.00 - 8.00 GHz Cryogenic Circul

4.00 - 8.00 GHz Cryogenic Circul

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D3C4080Y-7-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial RF Circulator 26.5 to 40GHz - UIYBCC1318D - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details
Coaxial Circulators - NCC-24250-33400-5-K-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 24250 to 33400 MHz
Isolation 14 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details