DiTom Microwave, Inc. RF Circulators and Isolators D3C4043Q-6

Description
40.00 - 43.50 GHZ CIRCULATOR, 2.
Request a Quote Datasheet
Description
40.00 - 43.50 GHZ CIRCULATOR, 2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C4043Q-6-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C4043Q-6-ND
RF Circulators and Isolators 2236-D3C4043Q-6-ND
40.00 - 43.50 GHZ CIRCULATOR, 2.

40.00 - 43.50 GHZ CIRCULATOR, 2.

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C4043Q-6 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C4043Q-6
RF and Wireless - RF Circulators and Isolators D3C4043Q-6
40.00 - 43.50 GHZ CIRCULATOR, 2.

40.00 - 43.50 GHZ CIRCULATOR, 2.

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C4043Q-6-ND D3C4043Q-6
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator 45 to 270MHz - UIYCDC12060A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 120mm x 60mm x 28mm
View Details
Drop-In Isolators - NDI5050X - kTB Solutions
Specs
Component Isolator
Frequency Range: 160 to 330 MHz
Isolation 18 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details