DiTom Microwave, Inc. RF Circulators and Isolators D3C4042

Description
40.00 - 42.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
40.00 - 42.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C4042-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C4042-ND
RF Circulators and Isolators 2236-D3C4042-ND
40.00 - 42.00 GHZ CIRCULATOR

40.00 - 42.00 GHZ CIRCULATOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D3C4042-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Microstrip Isolator 7 to 12GHz - UIYMI78A - UIY Inc.
Specs
Component Isolator
Package Size 7mm x 8mm x 3.5mm
Frequency Range: 7000 to 12000 MHz
View Details
Coaxial Isolators - NCI5050A - kTB Solutions
Specs
Component Isolator
Frequency Range: 1500 to 3000 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details