DiTom Microwave, Inc. RF Circulators and Isolators D3C4042-1

Description
40.00 - 42.00 GHZ CIRCULATOR
Datasheet
Description
40.00 - 42.00 GHZ CIRCULATOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - D3C4042-1 - ODG (Origin Data Global)
Shenzhen, China
RF Circulators and Isolators
D3C4042-1
RF Circulators and Isolators D3C4042-1
40.00 - 42.00 GHZ CIRCULATOR

40.00 - 42.00 GHZ CIRCULATOR

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number D3C4042-1
Product Name RF Circulators and Isolators
Device Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-F16Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 5447ADM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Receivers - SI4765-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details