DiTom Microwave, Inc. Circulators D3C4013YMG-4K

Description
4.35 - 13.15 GHz Cryogenic Circulator, O
Request a Quote
Description
4.35 - 13.15 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C4013YMG-4K
Circulators D3C4013YMG-4K
4.35 - 13.15 GHz Cryogenic Circulator, O

4.35 - 13.15 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C4013YMG-4K
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC-5000-10000-10-S-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 5000 to 10000 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Broadband Circulator Coaxial Dual Junction 4 to 8GHz - UIYBCC4222A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 42mm x 22.5mm x 15mm
View Details