DiTom Microwave, Inc. Circulators D3C4013Y-77K-6

Description
4.00 - 13.00 GHz Cryogenic Circulator, O
Request a Quote
Description
4.00 - 13.00 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C4013Y-77K-6
Circulators D3C4013Y-77K-6
4.00 - 13.00 GHz Cryogenic Circulator, O

4.00 - 13.00 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C4013Y-77K-6
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Circulators - NSC12R3A - kTB Solutions
Specs
Component Circulator
Frequency Range: 3300 to 6000 MHz
Isolation 18 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Broadband Isolator drop in type 18 to 28GHz - UIYBDI1025A - UIY Inc.
Specs
Component Isolator
Package Size 10.2mm x 25.6mm x 12.5mm
Frequency Range: 23000 to 28000 MHz
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details