DiTom Microwave, Inc. Circulators D3C4012YMG-77K-4

Description
4.00 - 12.00 GHz Cryogenic Circulator, O
Request a Quote
Description
4.00 - 12.00 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C4012YMG-77K-4
Circulators D3C4012YMG-77K-4
4.00 - 12.00 GHz Cryogenic Circulator, O

4.00 - 12.00 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C4012YMG-77K-4
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 960 to 1215MHz - UIYBDI2525B - UIY Inc.
Specs
Component Isolator
Package Size 25.4mm x 25.4mm x 10.5mm
Frequency Range: 960 to 1215 MHz
View Details
Surface Mount Circulators - NSC12R3B - kTB Solutions
Specs
Component Circulator
Frequency Range: 2496 to 4000 MHz
Isolation 17 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details