DiTom Microwave, Inc. Circulators D3C4012Y-77K-3

Description
4.00 - 12.00 GHz Cryogenic Circulator, O
Request a Quote
Description
4.00 - 12.00 GHz Cryogenic Circulator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C4012Y-77K-3
Circulators D3C4012Y-77K-3
4.00 - 12.00 GHz Cryogenic Circulator, O

4.00 - 12.00 GHz Cryogenic Circulator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C4012Y-77K-3
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

SMD Isolator 450 to 4200MHz - UIYSI20A - UIY Inc.
Specs
Component Isolator
Package Size Φ20.4mm x 8.6mm
Frequency Range: 450 to 4200 MHz
View Details
Coaxial Isolators - NCI3538X - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1850 MHz
Isolation 18 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details