DiTom Microwave, Inc. RF Circulators and Isolators D3C4012Y-5

Description
4.00 - 12.00 GHz Cryogenic Circu
Request a Quote Datasheet
Description
4.00 - 12.00 GHz Cryogenic Circu
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C4012Y-5-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C4012Y-5-ND
RF Circulators and Isolators 2236-D3C4012Y-5-ND
4.00 - 12.00 GHz Cryogenic Circu

4.00 - 12.00 GHz Cryogenic Circu

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D3C4012Y-5-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator 1225 to 1875MHz - UIYBCI3434F - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Coaxial Circulators - NCC4550X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1100 MHz
Isolation 15 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details