DiTom Microwave, Inc. RF Circulators and Isolators D3C3743

Description
37.00 - 43.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
37.00 - 43.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C3743-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C3743-ND
RF Circulators and Isolators 2236-D3C3743-ND
37.00 - 43.00 GHZ CIRCULATOR

37.00 - 43.00 GHZ CIRCULATOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D3C3743-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type 1.85 to 3.8GHz - UIYBDI4040B - UIY Inc.
Specs
Component Isolator
Package Size 40mm x 40mm x 20mm
Frequency Range: 1850 to 3800 MHz
View Details
Drop-In Circulators - NDC1313T - kTB Solutions
Specs
Component Circulator
Frequency Range: 1200 to 6000 MHz
Isolation 18 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details