DiTom Microwave, Inc. RF Circulators and Isolators D3C3742-6

Description
3.70 - 4.20 GHZ CIRCULATOR
Request a Quote Datasheet
Description
3.70 - 4.20 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C3742-6-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C3742-6-ND
RF Circulators and Isolators 2236-D3C3742-6-ND
3.70 - 4.20 GHZ CIRCULATOR

3.70 - 4.20 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C3742-6 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C3742-6
RF and Wireless - RF Circulators and Isolators D3C3742-6
3.70 - 4.20 GHZ CIRCULATOR

3.70 - 4.20 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C3742-6-ND D3C3742-6
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Broadband Circulator drop in Dual Junction 1.35 to 2.7GHz - UIYBDC10149A - UIY Inc.
Specs
Component Circulator
Package Size 101.6mm x 49.5mm x 19mm
Frequency Range: 1350 to 2700 MHz
View Details
Coaxial Isolators - NCI-26500-40000-10-1-K - kTB Solutions
Specs
Component Isolator
Frequency Range: 26500 to 40000 MHz
Isolation 12 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details