DiTom Microwave, Inc. RF Circulators and Isolators D3C3742-5

Description
3.70 - 4.20 GHZ CIRCULATOR
Request a Quote Datasheet
Description
3.70 - 4.20 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C3742-5-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C3742-5-ND
RF Circulators and Isolators 2236-D3C3742-5-ND
3.70 - 4.20 GHZ CIRCULATOR

3.70 - 4.20 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C3742-5 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C3742-5
RF and Wireless - RF Circulators and Isolators D3C3742-5
3.70 - 4.20 GHZ CIRCULATOR

3.70 - 4.20 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C3742-5-ND D3C3742-5
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC5258E - kTB Solutions
Specs
Component Circulator
Frequency Range: 160 to 330 MHz
Isolation 18 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Dual Junction Broadband Circulator drop in type 3.5 to 6.5GHz - UIYBDC5028B - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 28mm x 14mm
Frequency Range: 3500 to 6500 MHz
View Details