DiTom Microwave, Inc. RF Circulators and Isolators D3C3742-1

Description
3.70 - 4.20 GHZ CIRCULATOR
Request a Quote Datasheet
Description
3.70 - 4.20 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C3742-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C3742-1-ND
RF Circulators and Isolators 2236-D3C3742-1-ND
3.70 - 4.20 GHZ CIRCULATOR

3.70 - 4.20 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C3742-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C3742-1
RF and Wireless - RF Circulators and Isolators D3C3742-1
3.70 - 4.20 GHZ CIRCULATOR

3.70 - 4.20 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C3742-1-ND D3C3742-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type 12 to 18GHz - UIYBDI1716B - UIY Inc.
Specs
Component Isolator
Package Size 17.6mm x 16.5mm x 7.5mm
Frequency Range: 12000 to 18000 MHz
View Details
Drop-In Circulators - NDC6466H - kTB Solutions
Specs
Component Circulator
Frequency Range: 20 to 400 MHz
Isolation 18 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details