DiTom Microwave, Inc. Circulators D3C3250Y-77K-1

Description
3.20 - 5.00 GHz Cryogenic Circulator, Op
Request a Quote
Description
3.20 - 5.00 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C3250Y-77K-1
Circulators D3C3250Y-77K-1
3.20 - 5.00 GHz Cryogenic Circulator, Op

3.20 - 5.00 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C3250Y-77K-1
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC2528C - kTB Solutions
Specs
Component Circulator
Frequency Range: 2700 to 6200 MHz
Isolation 16 dB
View Details
Drop in Isolator 300 to 475MHz - UIYBDI6060H - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 300 to 475 MHz
View Details