DiTom Microwave, Inc. RF Circulators and Isolators D3C3133

Description
31.00 - 33.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
31.00 - 33.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C3133-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C3133-ND
RF Circulators and Isolators 2236-D3C3133-ND
31.00 - 33.00 GHZ CIRCULATOR

31.00 - 33.00 GHZ CIRCULATOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-D3C3133-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator Coaxial Dual Junction 3 to 6GHz - UIYBCC5028A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 50.8mm x 28mm x 14mm
View Details
Coaxial Circulators - NCC5050A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1500 to 3000 MHz
Isolation 17 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details