DiTom Microwave, Inc. RF Circulators and Isolators D3C3060-1

Description
3.00 - 6.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
3.00 - 6.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C3060-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C3060-1-ND
RF Circulators and Isolators 2236-D3C3060-1-ND
3.00 - 6.00 GHZ CIRCULATOR

3.00 - 6.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C3060-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C3060-1
RF and Wireless - RF Circulators and Isolators D3C3060-1
3.00 - 6.00 GHZ CIRCULATOR

3.00 - 6.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C3060-1-ND D3C3060-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Isolator 47 to 51.5GHz - UIYWI1636A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 16mm x 36mm x 30mm
View Details
Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC3538X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1850 MHz
Isolation 18 dB
View Details