DiTom Microwave, Inc. RF Circulators and Isolators D3C2731Q-5

Description
27.00 - 31.00 GHZ CIRCULATOR, 2.
Datasheet
Description
27.00 - 31.00 GHZ CIRCULATOR, 2.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - D3C2731Q-5 - ODG (Origin Data Global)
Shenzhen, China
RF Circulators and Isolators
D3C2731Q-5
RF Circulators and Isolators D3C2731Q-5
27.00 - 31.00 GHZ CIRCULATOR, 2.

27.00 - 31.00 GHZ CIRCULATOR, 2.

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number D3C2731Q-5
Product Name RF Circulators and Isolators
Device Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Radio module eXtra Long Range (XLR) - AS-XBEE-XLR - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Receivers - 863-SI47912A2GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 1492 MHz
View Details
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
RF Transceiver ICs - 4823-NRF51822-CFAC-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details