DiTom Microwave, Inc. RF Circulators and Isolators D3C2731Q-1

Description
27.00 - 31.00 GHZ CIRCULATOR, 2.
Request a Quote Datasheet
Description
27.00 - 31.00 GHZ CIRCULATOR, 2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C2731Q-1-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C2731Q-1-ND
RF Circulators and Isolators 2236-D3C2731Q-1-ND
27.00 - 31.00 GHZ CIRCULATOR, 2.

27.00 - 31.00 GHZ CIRCULATOR, 2.

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C2731Q-1 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C2731Q-1
RF and Wireless - RF Circulators and Isolators D3C2731Q-1
27.00 - 31.00 GHZ CIRCULATOR, 2.

27.00 - 31.00 GHZ CIRCULATOR, 2.

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C2731Q-1-ND D3C2731Q-1
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

SMD Isolator 2.4 to 6GHz - UIYSI10A - UIY Inc.
Specs
Component Isolator
Package Size Φ9.8mm x 7mm
Frequency Range: 2400 to 6000 MHz
View Details
Coaxial Circulators - NCC2123B - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details