DiTom Microwave, Inc. Circulators D3C2342Y-77K-1

Description
23.50 - 41.60 GHz Cryogenic Circulator,
Request a Quote
Description
23.50 - 41.60 GHz Cryogenic Circulator,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C2342Y-77K-1
Circulators D3C2342Y-77K-1
23.50 - 41.60 GHz Cryogenic Circulator,

23.50 - 41.60 GHz Cryogenic Circulator,

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C2342Y-77K-1
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC3538X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1850 MHz
Isolation 25 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Drop in Isolator 10 to 55MHz - UIYDI8080A - UIY Inc.
Specs
Component Isolator
Package Size 80mm x 80mm x 28mm
Frequency Range: 10 to 55 MHz
View Details