DiTom Microwave, Inc. RF Circulators and Isolators D3C2080-6

Description
2.00 - 8.00 GHZ CIRCULATOR
Request a Quote Datasheet
Description
2.00 - 8.00 GHZ CIRCULATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D3C2080-6-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D3C2080-6-ND
RF Circulators and Isolators 2236-D3C2080-6-ND
2.00 - 8.00 GHZ CIRCULATOR

2.00 - 8.00 GHZ CIRCULATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D3C2080-6 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D3C2080-6
RF and Wireless - RF Circulators and Isolators D3C2080-6
2.00 - 8.00 GHZ CIRCULATOR

2.00 - 8.00 GHZ CIRCULATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D3C2080-6-ND D3C2080-6
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
L-Band High Power Isolators and Circulators: Qualified for Solid State Power Amplifiers (SSPA) -  - Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details
Broadband Isolator Coaxial 1.6 to 2.0GHz - UIYBCI3232B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details
Surface Mount Isolators - NSI10 - kTB Solutions
Specs
Component Isolator
Frequency Range: 2515 to 5300 MHz
Isolation 16 dB
View Details