DiTom Microwave, Inc. Circulators D3C1117Y-77K-5

Description
1.14 - 1.71 GHz Cryogenic Circulator, Op
Request a Quote
Description
1.14 - 1.71 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C1117Y-77K-5
Circulators D3C1117Y-77K-5
1.14 - 1.71 GHz Cryogenic Circulator, Op

1.14 - 1.71 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C1117Y-77K-5
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

SMD Isolator 200 to 3600MHz - UIYSI25A - UIY Inc.
Specs
Component Isolator
Package Size Φ25.4mm x 9mm
Frequency Range: 200 to 3600 MHz
View Details
Coaxial Circulators - NCC-24250-33400-5-K-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 24250 to 33400 MHz
Isolation 14 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details