DiTom Microwave, Inc. Circulators D3C0810Y-4K-6

Description
0.80 -1.05 GHz Cryogenic Circulator, Opt
Request a Quote
Description
0.80 -1.05 GHz Cryogenic Circulator, Opt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C0810Y-4K-6
Circulators D3C0810Y-4K-6
0.80 -1.05 GHz Cryogenic Circulator, Opt

0.80 -1.05 GHz Cryogenic Circulator, Opt

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C0810Y-4K-6
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolators - NCI4149A - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 1000 MHz
Isolation 16 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
High power Circulator Drop in type 200 to 1875MHz - UIYDC3538A - UIY Inc.
Specs
Component Circulator
Package Size 35mm x 38mm x 11mm
Frequency Range: 300 to 1875 MHz
View Details