DiTom Microwave, Inc. Circulators D3C0227Y-77K-3

Description
2.00 - 2.70 GHz Cryogenic Circulator, Op
Request a Quote
Description
2.00 - 2.70 GHz Cryogenic Circulator, Op
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D3C0227Y-77K-3
Circulators D3C0227Y-77K-3
2.00 - 2.70 GHz Cryogenic Circulator, Op

2.00 - 2.70 GHz Cryogenic Circulator, Op

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D3C0227Y-77K-3
Product Name Circulators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 300 to 475MHz - UIYBDC6060H - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 300 to 475 MHz
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC3033X - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details