Distrelec Group AG Oscilloscopes PQ174

Description
PicoScope 4425A 4 channel scope only
Request a Quote
Description
PicoScope 4425A 4 channel scope only
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscilloscopes - 2836449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Oscilloscopes
2836449
Oscilloscopes 2836449
PicoScope 4425A 4 channel scope only

PicoScope 4425A 4 channel scope only

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Oscilloscopes
Product Number 2836449
Product Name Oscilloscopes
Bandwidth 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO1204 200MHz 4Ch Digital Storage Oscilloscope - UPO1204 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Super Phosphor Oscilloscopes - SDS1102X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 1 (# channels)
Host Interface USB; Ethernet
View Details
Oscilloscopes - 2889862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features RoHS
View Details