Distrelec Group AG WiFi Antennas 710300

Description
SmartDisc WiFi dual band white screw
Request a Quote
Description
SmartDisc WiFi dual band white screw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 2876673 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2876673
WiFi Antennas 2876673
SmartDisc WiFi dual band white screw

SmartDisc WiFi dual band white screw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 2876673
Product Name WiFi Antennas
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
WiFi Antennas - 1248718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details