Distrelec Group AG Drill Bits 30178837

Description
HSS Split Point Drill Bit 3mm Loose
Request a Quote
Description
HSS Split Point Drill Bit 3mm Loose
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2872503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2872503
Drill Bits 2872503
HSS Split Point Drill Bit 3mm Loose

HSS Split Point Drill Bit 3mm Loose

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2872503
Product Name Drill Bits
OAL 2.40 inch (61 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221636 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm
Diameter 1.339 to 2.008 inch (34.0 to 51.0 mm)
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Carbide Drills - NC Spotting Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Spot Drill
View Details
Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal - 711316-A-5 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details