Distrelec Group AG KVM Cables 2L-5202U

Description
Aten 2L-5202U KVM Cable
Request a Quote
Description
Aten 2L-5202U KVM Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
KVM Cables - 2857999 - RS Components, Ltd.
Corby, Northants, United Kingdom
KVM Cables
2857999
KVM Cables 2857999
Aten 2L-5202U KVM Cable

Aten 2L-5202U KVM Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2857999
Product Name KVM Cables
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-2124-3xxx | Sensor cable, PVC, 3 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H05 V-K Single Fine Wire Stranded - 86023120 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details