Shell case Black 35x16mm ABS
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2857705 |
| Product Name | Hand Held Enclosures |
| Length | 2.28 inch (58 mm) |
| Width | 1.38 inch (35 mm) |
| Depth | 0.6299 inch (16 mm) |
| Material | Polycarbonate; ABS; ABS |