Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SEALING GLANDS
DISTRELEC GROUP AG
1009840000 -- CABLE GLANDS
Distrelec Group AG
Cable Glands
1009840000
Description
Weidmüller 1009840000 Cable Gland
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Weidmüller 1009840000 Cable Gland
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Glands
2876417
Cable Glands
2876417
Weidmüller 1009840000 Cable Gland
Weidmüller 1009840000 Cable Gland
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Sealing Glands
Product Number
2876417
Product Name
Cable Glands
Application
Cable & Wire
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
5 Position Mini PL SPEC Pak ® Cable Gland (PM43)
PS4T24-3X
Specs
Application
Cable & Wire
Number of Elements
4 #
View Details
Takachi Electronics Enclosure Co., Ltd.
Heat Resistant Cable Gland
AGH Series
Specs
Application
Cable & Wire
Material
Brass
Mounting Size
0.3937 to 1.26 inch (10 to 32 mm)
View Details
TE Connectivity
Cable Glands
1SNG605010R0000
Specs
Application
Cable & Wire
Material
PA 6
View Details
BARTEC
Cable Gland -40°C to 75°C
cable gland 40c to 75c
Specs
Application
Cable & Wire
View Details