Diptronics Manufacturing, Inc. Tactile Switches TJ-4A20AQR

Description
Tactile Switches SMT Type (H=0.55mm) 4.4*4.4
Datasheet
Description
Tactile Switches SMT Type (H=0.55mm) 4.4*4.4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
TJ-4A20AQR
Tactile Switches TJ-4A20AQR
Tactile Switches SMT Type (H=0.55mm) 4.4*4.4

Tactile Switches SMT Type (H=0.55mm) 4.4*4.4

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number TJ-4A20AQR
Product Name Tactile Switches
Terminal Type Solder Pad
Features RoHS
Min. Actuating Force 0.4 lbs (0.2000 kg)
Max. Actuating Force 0.4 lbs (0.2000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

R program - RD - Pushbutton - RDMRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-2-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Product Range Te Connectivity - 15AC5380 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-B1B - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers