Tactile Switches Right Angle (SMT ) 6.3*6.18
带支架 50mA 6mm 100MΩ 200,000 Times 185gf 12V 6mm 4.35mm Round Button Surface Mount,Right Angle SPST SMD Tactile Switches ROHS
Tactile Switches Right Angle (SMT ) 6.3*6.18
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | TA3-1R2-V-T/R | TA3-1R2-V-T/R | TA3-1R2-V-T/R |
| Product Name | Pushbutton Switches | Key/Switch >> Tactile Switches | Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | Height: 4.35mm x Length: 6mm x Width: 6mm | ||
| Terminal Type | Right Angle PC Pins; Surface Mount Technology; SMDSplicing | Solder Pad | |
| Features | RoHS | RoHS | |
| Min. Actuating Force | 0.4 lbs (0.1850 kg) | 0.4 lbs (0.1850 kg) |