Rectangle button 50mA Horizontal attachment SPST 12V SMD Tactile Switches ROHS
Tactile Switches Side Push Type 4.65*7
| ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | TA2-31W-V-T/R | TA2-31W-V-T/R |
| Product Name | Pushbutton Switches | Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Terminal Type | Solder Pad | |
| Features | RoHS | |
| Min. Actuating Force | 0.4 lbs (0.1600 kg) |