Diptronics Manufacturing, Inc. Pushbutton Switches T7B3QR

Description
Tactile Switches TACTILE SWITCH 50mA 12VDC
Datasheet
Description
Tactile Switches TACTILE SWITCH 50mA 12VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - T7B3QR - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
T7B3QR
Pushbutton Switches T7B3QR
Tactile Switches TACTILE SWITCH 50mA 12VDC

Tactile Switches TACTILE SWITCH 50mA 12VDC

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches
Product Number T7B3QR
Product Name Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL - Illuminated pushbutton - HDL-BL-WS-976 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-5 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-B1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers