Diptronics Manufacturing, Inc. Tactile Switches T4BJB36BQR

Description
Tactile Switches SMT Type (H=0.55mm) 4.8*4.8
Datasheet
Description
Tactile Switches SMT Type (H=0.55mm) 4.8*4.8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
T4BJB36BQR
Tactile Switches T4BJB36BQR
Tactile Switches SMT Type (H=0.55mm) 4.8*4.8

Tactile Switches SMT Type (H=0.55mm) 4.8*4.8

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number T4BJB36BQR
Product Name Tactile Switches
Terminal Type J Form Lead
Features RoHS
Min. Actuating Force 0.8 lbs (0.3599 kg)
Max. Actuating Force 0.8 lbs (0.3599 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Printmount Switch Short Stroke 12.7 mm - MTG - SCHURTER Inc
Specs
Switch Function Momentary Contact
Features Is UL listed; RoHS
Max. Actuating Force 0.1 lbs (0.0510 kg)
View Details
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
B3F Tactile Switch - B3F-5001 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details