Diptronics Manufacturing, Inc. Tactile Switches T4BJB20BQR

Description
Tactile Switches SMT Type (H=0.55mm) 4.8*4.8
Datasheet
Description
Tactile Switches SMT Type (H=0.55mm) 4.8*4.8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
T4BJB20BQR
Tactile Switches T4BJB20BQR
Tactile Switches SMT Type (H=0.55mm) 4.8*4.8

Tactile Switches SMT Type (H=0.55mm) 4.8*4.8

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number T4BJB20BQR
Product Name Tactile Switches
Terminal Type J Form Lead
Features RoHS
Min. Actuating Force 0.4 lbs (0.2000 kg)
Max. Actuating Force 0.4 lbs (0.2000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

EX-R - EX-RD - EX-RD - Drucktaster - EX-RDTSW/510D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Twin Touch Metal Operators - 2ATF2-F1 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9012-Y2Y - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers