Diptronics Manufacturing, Inc. Tactile Switches PTF-V-T/R

Description
Manufacturer: Diptronics Category: Tactile Switches Mounting Style: SMD/SMT Operating Force: 260 gf Current Rating: 50 mA Voltage Rating DC: 12 VDC Packaging: Cut Tape Width: 1.67 mm Height: 4.7 mm
Request a Quote Datasheet
Description
Manufacturer: Diptronics Category: Tactile Switches Mounting Style: SMD/SMT Operating Force: 260 gf Current Rating: 50 mA Voltage Rating DC: 12 VDC Packaging: Cut Tape Width: 1.67 mm Height: 4.7 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches
Tactile Switches
Manufacturer: Diptronics Category: Tactile Switches Mounting Style: SMD/SMT Operating Force: 260 gf Current Rating: 50 mA Voltage Rating DC: 12 VDC Packaging: Cut Tape Width: 1.67 mm Height: 4.7 mm

Manufacturer: Diptronics
Category: Tactile Switches
Mounting Style: SMD/SMT
Operating Force: 260 gf
Current Rating: 50 mA
Voltage Rating DC: 12 VDC
Packaging: Cut Tape
Width: 1.67 mm
Height: 4.7 mm

Buy Now Datasheet
Pushbutton Switches - PTF-V-T/R - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
PTF-V-T/R
Pushbutton Switches PTF-V-T/R
Tactile Switches 4.7x3.5 260gf RT ANG

Tactile Switches 4.7x3.5 260gf RT ANG

Supplier's Site Datasheet
Tactile Switches - PTF-V-T/R - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
PTF-V-T/R
Tactile Switches PTF-V-T/R
Tactile Switches 4.7x3.5 260gf RT ANG

Tactile Switches 4.7x3.5 260gf RT ANG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number PTF-V-T/R PTF-V-T/R
Product Name Tactile Switches Pushbutton Switches Tactile Switches
Min. Actuating Force 0.6 lbs (0.2600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDT - Pushbuttons - HDT-BL-SW-508 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-3 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-R2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers