Diptronics Manufacturing, Inc. Pushbutton Switches DTSMW-677N-V-T/R

Description
6.3mm 7.3mm Round Button 50mA Standing paste 6.2mm SPST 12V SMD,6.2x6.3mm Tactile Switches ROHS
Datasheet
Description
6.3mm 7.3mm Round Button 50mA Standing paste 6.2mm SPST 12V SMD,6.2x6.3mm Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - DTSMW-677N-V-T/R - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
DTSMW-677N-V-T/R
Pushbutton Switches DTSMW-677N-V-T/R
6.3mm 7.3mm Round Button 50mA Standing paste 6.2mm SPST 12V SMD,6.2x6.3mm Tactile Switches ROHS

6.3mm 7.3mm Round Button 50mA Standing paste 6.2mm SPST 12V SMD,6.2x6.3mm Tactile Switches ROHS

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
DTSMW-677N-V-T/R
Tactile Switches DTSMW-677N-V-T/R
Tactile Switches SMT Type Washable 6*6

Tactile Switches SMT Type Washable 6*6

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number DTSMW-677N-V-T/R DTSMW-677N-V-T/R
Product Name Pushbutton Switches Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Gull Wing Lead
Features RoHS
Min. Actuating Force 0.4 lbs (0.1800 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
6mm Process Sealed Tactile - CB15FP - NKK Switches
Specs
Actuator Specifications Standard
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
7 suppliers
Maxi Four Leg Key Pad Dome - 5174TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.6 lbs (0.2806 kg)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9000-R2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers