Tactile Switches SMT Type 3.5*6
3.5mm 4.3mm Rectangle button Brick nogging 6mm SPST SMD,3.5x6mm Tactile Switches ROHS
Tactile Switches SMT Type 3.5*6
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | DTSM-31N-V-T/R | DTSM-31N-V-T/R | DTSM-31N-V-T/R |
| Product Name | Pushbutton Switches | Key/Switch >> Tactile Switches | Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | Height: 4.3mm x Length: 6mm x Width: 3.5mm | ||
| Features | RoHS | RoHS | |
| Terminal Type | J Bend Outward | ||
| Min. Actuating Force | 0.4 lbs (0.1600 kg) |