Tactile Switches Surface Mounting Type 12*12
12mm 8.5mm Round Button 50mA Standing paste 12mm SPST 12V SMD Tactile Switches ROHS
| VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | DTSM-25S-V-T/R | DTSM-25S-V-T/R |
| Product Name | Tactile Switches | Pushbutton Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Terminal Type | Gull Wing Lead | |
| Features | RoHS | |
| Min. Actuating Force | 0.7 lbs (0.3199 kg) |