Tactile Switches SMT Type (Pitch4.0mm)
6.4mm 2.5mm Round Button 50mA Brick nogging 6.2mm SPST 12V SMD,6.2x6.4mm Tactile Switches ROHS
Tactile Switches SMT Type (Pitch4.0mm)
| VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | DTSL-61N-V-T/R | DTSL-61N-V-T/R | DTSL-61N-V-T/R |
| Product Name | Tactile Switches | Key/Switch >> Tactile Switches | Pushbutton Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
| Terminal Type | Solder Pad | ||
| Features | RoHS | RoHS | |
| Min. Actuating Force | 0.4 lbs (0.1600 kg) | ||
| Max. Actuating Force | 0.4 lbs (0.1600 kg) |