Tactile Switches Through Hole 6*6
Tactile Switches Through Hole 6*6
6.2mm 13mm Round Button 6.2mm SPST Plugin-4P,6.2x6.2mm Tactile Switches ROHS
| VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | DTS-66K-V | DTS-66K-V | DTS-66K-V |
| Product Name | Tactile Switches | Pushbutton Switches | Key/Switch >> Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
| Terminal Type | Solder Pin | ||
| Features | RoHS | RoHS | |
| Min. Actuating Force | 0.2 lbs (0.1000 kg) | ||
| Max. Actuating Force | 0.2 lbs (0.1000 kg) |