6.2mm 9.5mm Round Button 50mA Straight 6.2mm SPST 12V Plugin Tactile Switches ROHS
Tactile Switches Through Hole 6*6
6.2mm 9.5mm Round Button 50mA Direct Insert 6.2mm SPST 12V Plugin Tactile Switches ROHS
| LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | DTS-65R-V | DTS-65R-V | DTS-65R-V |
| Product Name | Key/Switch >> Tactile Switches | Tactile Switches | Pushbutton Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | Height: 9.5mm x Length: 6.2mm x Width: 6.2mm | ||
| Terminal Type | Straight PC Pins | Solder Pin | |
| Features | RoHS | RoHS | |
| Max Current Rating | 0.0500 amps | 0.0500 amps |