6.2mm 4.3mm Round Button 50mA Straight 6.2mm SPST 12V Plugin Tactile Switches ROHS
Tactile Switches Through Hole 6*6
Tactile Switches Through Hole 6*6
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | DTS-61K-V | DTS-61K-V | DTS-61K-V |
| Product Name | Key/Switch >> Tactile Switches | Pushbutton Switches | Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | Height: 4.3mm x Length: 6.2mm x Width: 6.2mm | ||
| Terminal Type | Straight PC Pins | Solder Pin | |
| Features | RoHS | RoHS |