Diptronics Manufacturing, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays DM-02-V-T/R

Description
Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>FET, MOSFET Arrays Packaging: Bulk Number of Positions: 5 Switch Type: Load Switch Terminal Pitch: 0.8(mm) Termination Style: PC Pin, Solder Lug Current Rating: 18A Voltage Rating - DC: 125 V
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>FET, MOSFET Arrays Packaging: Bulk Number of Positions: 5 Switch Type: Load Switch Terminal Pitch: 0.8(mm) Termination Style: PC Pin, Solder Lug Current Rating: 18A Voltage Rating - DC: 125 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>FET, MOSFET Arrays Packaging: Bulk Number of Positions: 5 Switch Type: Load Switch Terminal Pitch: 0.8(mm) Termination Style: PC Pin, Solder Lug Current Rating: 18A Voltage Rating - DC: 125 V

Manufacturer: AMIS
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>FET, MOSFET Arrays
Packaging: Bulk
Number of Positions: 5
Switch Type: Load Switch
Terminal Pitch: 0.8(mm)
Termination Style: PC Pin, Solder Lug
Current Rating: 18A
Voltage Rating - DC: 125 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Transistor - 37814292 - Radwell International
Fuji Electric Corp. of America
View Details
80 V, 500 mA PNP general-purpose transistors - BC806-25VL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
5 suppliers