Diotec Semiconductor 5.6V 1W Zener Diode ZMY5.6G

Description
DIODE ZENER 5.6V 1W MELF Product overview: ZMY5.6G from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY5.6G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 5.6V 1W MELF Product overview: ZMY5.6G from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY5.6G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.6V 1W Zener Diode - 287-ZMY5.6G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 1W Zener Diode
287-ZMY5.6G
5.6V 1W Zener Diode 287-ZMY5.6G
DIODE ZENER 5.6V 1W MELF Product overview: ZMY5.6G from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY5.6G can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 1W MELF Product overview: ZMY5.6G from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMY5.6G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 4878-ZMY5.6GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
4878-ZMY5.6GTR-ND
Single Zener Diodes 4878-ZMY5.6GTR-ND
Zener Diode 5.6V 1W ±5% Surface Mount MELF DO-213AB

Zener Diode 5.6V 1W ±5% Surface Mount MELF DO-213AB

Buy Now Datasheet
Single Zener Diodes - 4878-ZMY5.6GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
4878-ZMY5.6GCT-ND
Single Zener Diodes 4878-ZMY5.6GCT-ND
DIODE ZENER 5.6V 1W DO213AB

DIODE ZENER 5.6V 1W DO213AB

Buy Now Datasheet
Single Zener Diodes - 4878-ZMY5.6GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
4878-ZMY5.6GDKR-ND
Single Zener Diodes 4878-ZMY5.6GDKR-ND
DIODE ZENER 5.6V 1W DO213AB

DIODE ZENER 5.6V 1W DO213AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - ZMY5.6G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
ZMY5.6G
Discrete Semiconductor Products - Diodes - Zener ZMY5.6G
DIODE ZENER 5.6V 1W MELF

DIODE ZENER 5.6V 1W MELF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 287-ZMY5.6G 4878-ZMY5.6GTR-ND ZMY5.6G
Product Name 5.6V 1W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) MELF; MELF DO-213AB (Plastic)
RoHS Compliant RoHS
VZ 5.6 volts 5.6 volts
ZZT 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data