Diotec Semiconductor Diodes - Zener - Single - ZMM56B ZMM56B

Description
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1283148-ZMM56B Manufacturer Homepage: www.diotec.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1283148-ZMM56B Manufacturer Homepage: www.diotec.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - ZMM56B - 1283148-ZMM56B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ZMM56B
1283148-ZMM56B
Diodes - Zener - Single - ZMM56B 1283148-ZMM56B
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1283148-ZMM56B Manufacturer Homepage: www.diotec.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1283148-ZMM56B
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Zener Diode - 287-ZMM56B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-ZMM56B
Zener Diode 287-ZMM56B
IC Product overview: ZMM56B from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM56B can be used for catalog matching and distributor lookup.

IC Product overview: ZMM56B from Diotec Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ZMM56B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 4878-ZMM56BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
4878-ZMM56BCT-ND
Single Zener Diodes 4878-ZMM56BCT-ND
DIODE ZENER 56V 500MW SOD80C

DIODE ZENER 56V 500MW SOD80C

Buy Now Datasheet
Single Zener Diodes - 4878-ZMM56BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
4878-ZMM56BTR-ND
Single Zener Diodes 4878-ZMM56BTR-ND
DIODE ZENER 56V 500MW SOD80C

DIODE ZENER 56V 500MW SOD80C

Buy Now Datasheet
Single Zener Diodes - 4878-ZMM56BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
4878-ZMM56BDKR-ND
Single Zener Diodes 4878-ZMM56BDKR-ND
DIODE ZENER 56V 500MW SOD80C

DIODE ZENER 56V 500MW SOD80C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Zener Diodes Zener Diodes Diodes
Product Number 1283148-ZMM56B 287-ZMM56B 4878-ZMM56BCT-ND
Product Name Diodes - Zener - Single - ZMM56B Zener Diode Single Zener Diodes
Package Bulk
RoHS Compliant RoHS
VZ 56 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4464 - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details
Voltage regulator double diodes - BZB784-C5V1,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 1219479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details