DIODE GEN PURP 1000V 20A P600
DIODE STANDARD 1000V 20A P600
DIODE GEN PURP 1KV 20A P600
DIODE GEN PURP 1KV 20A P600
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 4878-P2000MCT-ND | P2000M | P2000M |
| Product Name | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -50 to 150 C (-58 to 302 F) | ||
| Package | P600, Axial | ||
| VF | 1.1 volts | 1.1 volts |