Diotec Semiconductor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMFTN20 MMFTN20

Description
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1225315-MMFTN20 Manufacturer Homepage: www.diotec.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1225315-MMFTN20 Manufacturer Homepage: www.diotec.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMFTN20 - 1225315-MMFTN20 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMFTN20
1225315-MMFTN20
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMFTN20 1225315-MMFTN20
Manufacturer: Diotec Semiconductor AG Win Source Part Number: 1225315-MMFTN20 Manufacturer Homepage: www.diotec.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1225315-MMFTN20
Manufacturer Homepage: www.diotec.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now
Single FETs, MOSFETs - 4878-MMFTN20CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4878-MMFTN20CT-ND
Single FETs, MOSFETs 4878-MMFTN20CT-ND
MOSFET SOT23 N 50V 15OHM 150C

MOSFET SOT23 N 50V 15OHM 150C

Buy Now Datasheet
Single FETs, MOSFETs - 4878-MMFTN20DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4878-MMFTN20DKR-ND
Single FETs, MOSFETs 4878-MMFTN20DKR-ND
MOSFET SOT23 N 50V 15OHM 150C

MOSFET SOT23 N 50V 15OHM 150C

Buy Now Datasheet
Single FETs, MOSFETs - 4878-MMFTN20TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
4878-MMFTN20TR-ND
Single FETs, MOSFETs 4878-MMFTN20TR-ND
N-Channel 50V 100mA (Ta) 300mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 50V 100mA (Ta) 300mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category RF Transistors Transistors
Product Number 1225315-MMFTN20 4878-MMFTN20CT-ND
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMFTN20 Single FETs, MOSFETs
Package Type SOT3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

24V 195A MOSFET Transistor - 278-AUIRF1324STRL - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 24 volts
PD 300000 milliwatts
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details