The MMFTN138-AQ is an N-channel enhancement mode MOSFET in an SOT-23 package, designed for signal processing, driver stages, and logic level conversion in commercial and industrial applications. It has a drain-source voltage rating of 50 V, a continuous drain current of 220 mA, and a maximum power dissipation of 360 mW. The device features a drain-source on-state resistance of up to 3.5 Ω at V_GS = 10 V and 6 Ω at V_GS = 4.5 V, with fast switching times and a junction temperature maximum of 150°C. It is AEC-Q101 qualified, compliant with RoHS, and housed in a UL 94 V-0 rated case. The part is supplied taped and reeled on a 7-inch reel.
MOSFET SOT-23 N 50V 0.3A
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-MMFTN138-AQ-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |