The MMFTN1092K-AQ is an N-channel enhancement mode MOSFET in a SOT-23 (TO-236) package, rated for a drain-source voltage of 100 V and a continuous drain current of 3.5 A. It features a maximum on-state resistance of 68 mΩ at VGS = 10 V and ID = 2 A, with a junction temperature range of -55°C to +150°C. The device is AEC-Q101 qualified, meets RoHS standards, and has a UL 94 V-0 rated case material. It is designed for commercial and industrial applications including DC/DC conversion, signal processing, and logic level shifting.
MOSFET N-CH 100V 3.5A SOT23-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-MMFTN1092K-AQTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |